Amphenol Industrial Circular Conn, Plug, 14S-6, Cable; Product Range Amphenol Industrial ACS06PGA14S-6P(072)

Description
CIRCULAR CONN, PLUG, 14S-6, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 14S-6, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 14S-6, Cable; Product Range Amphenol Industrial - 54AC6810 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-6, Cable; Product Range Amphenol Industrial
54AC6810
Circular Conn, Plug, 14S-6, Cable; Product Range Amphenol Industrial 54AC6810
CIRCULAR CONN, PLUG, 14S-6, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-6, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6810
Product Name Circular Conn, Plug, 14S-6, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 1734-1-2392563-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
PC Pin, Single Post Connectors - 36-1455-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details