Amphenol Industrial Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial ACS06F28-66P

Description
AC 16C 2#8 14#12 PIN PLUG
Request a Quote
Description
AC 16C 2#8 14#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS06F28-66P - PEI-Genesis
Philadelphia, PA, United States
AC 16C 2#8 14#12 PIN PLUG

AC 16C 2#8 14#12 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial - 96J1000 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial
96J1000
Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial 96J1000
CIRCULAR CONNECTOR PLUG SIZE 28, 16 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 16 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS06F28-66P 96J1000
Product Name Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details