Amphenol Industrial Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial ACS06E32-2P

Description
CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:32-2RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:32-2RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial - 96J0987 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial
96J0987
Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial 96J0987
CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:32-2RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:32-2RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J0987
Product Name Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details