Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS06E24-11P

Description
AC 9C 6#12 3#8 PIN PLUG
Request a Quote Datasheet
Description
AC 9C 6#12 3#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS06E24-11P - PEI-Genesis
Philadelphia, PA, United States
AC 9C 6#12 3#8 PIN PLUG

AC 9C 6#12 3#8 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS06E24-11P
MIL Spec Connector - MIL-DTL 5015, I ACS06E24-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial - 96J0985 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial
96J0985
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial 96J0985
CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS06E24-11P ACS06E24-11P 96J0985
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details