Amphenol Industrial Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial ACS06E20-16SB-003

Description
ACB 9C 7#16 2#12 SKT PLUG
Request a Quote Datasheet
Description
ACB 9C 7#16 2#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS06E20-16SB-003 - PEI-Genesis
Philadelphia, PA, United States
ACB 9C 7#16 2#12 SKT PLUG

ACB 9C 7#16 2#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial - 96J0980 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial
96J0980
Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial 96J0980
CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 9 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS06E20-16SB-003 96J0980
Product Name Circular Connector Plug, Size 20, 9 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products