Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS06E18-1S

Description
AC 10C 10#16 SKT PLUG
Request a Quote Datasheet
Description
AC 10C 10#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS06E18-1S - PEI-Genesis
Philadelphia, PA, United States
AC 10C 10#16 SKT PLUG

AC 10C 10#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS06E18-1S
MIL Spec Connector - MIL-DTL 5015, I ACS06E18-1S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Industrial - 81H2109 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Industrial
81H2109
Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Industrial 81H2109
CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 10 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS06E18-1S ACS06E18-1S 81H2109
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Plug, 10 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data