Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS06E16S-1S

Description
AC 7C 7#16S SKT PLUG
Request a Quote Datasheet
Description
AC 7C 7#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS06E16S-1S - PEI-Genesis
Philadelphia, PA, United States
AC 7C 7#16S SKT PLUG

AC 7C 7#16S SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS06E16S-1S
MIL Spec Connector - MIL-DTL 5015, I ACS06E16S-1S
CONNECTOR

CONNECTOR

Buy Now
Plug/Receptacle - 5780008 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
5780008
Plug/Receptacle 5780008
CIRCULAR CONNECTOR PLUG, SIZE 16S, 7 POSITION, CABLE; PRODUCT RANGE:AC SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, ; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR PLUG, SIZE 16S, 7 POSITION, CABLE; PRODUCT RANGE:AC SERIES; CIRCULAR CONNECTOR SHELL STYLE:STRAIGHT PLUG, ; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:SOLDER SOCKET; COUPLING STYLE:THREADED; INSERT ROTATION:N ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial - 96J0978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial
96J0978
Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial 96J0978
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS06E16S-1S ACS06E16S-1S 5780008 96J0978
Product Name MIL Spec Connector - MIL-DTL 5015, I Plug/Receptacle Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1119 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers