AC 2C 2#16S SKT PLUG
AC 2C 2#16S SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 10SL, 2 POSITION CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol ACS06E10SL-4S-025 | ACS06E10SL-4S-025 | 96J0974 |
| Product Name | Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug |