Amphenol Corporation
ACS06AF22-9S-472
Description
AC 3C 3#12 SKT PLUG
Request a Quote
Email Supplier
Description
AC 3C 3#12 SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
Amphenol ACS06AF22-9S-472 |
|
Gender
|
Male / Plug
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details