Amphenol Industrial Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial ACS06AF18-9S-025

Description
AC 7C 5#16 2#12 SKT PLUG
Request a Quote Datasheet
Description
AC 7C 5#16 2#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS06AF18-9S-025 - PEI-Genesis
Philadelphia, PA, United States
AC 7C 5#16 2#12 SKT PLUG

AC 7C 5#16 2#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial - 96J0959 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial
96J0959
Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial 96J0959
CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS06AF18-9S-025 96J0959
Product Name Circular Connector Plug, Size 18, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0015-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PC Pin, Single Post Connectors - 36-1426-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details