Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS06AF18-1S

Description
USE ACS06AF18-1S-003
Request a Quote Datasheet
Description
USE ACS06AF18-1S-003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS06AF18-1S - PEI-Genesis
Philadelphia, PA, United States
USE ACS06AF18-1S-003

USE ACS06AF18-1S-003

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS06AF18-1S
MIL Spec Connector - MIL-DTL 5015, I ACS06AF18-1S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial - 96J0954 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
96J0954
Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial 96J0954
CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 10 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS06AF18-1S ACS06AF18-1S 96J0954
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 18, 10 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details