Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS06AF18-12S-025

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS06AF18-12S-025
MIL Spec Connector - MIL-DTL 5015, I ACS06AF18-12S-025
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACS06AF18-12S-025 - PEI-Genesis
Philadelphia, PA, United States
AC 6C 6#16 SKT PLUG

AC 6C 6#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial - 96J0957 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
96J0957
Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial 96J0957
CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 6 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACS06AF18-12S-025 Amphenol ACS06AF18-12S-025 96J0957
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 18, 6 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products