Amphenol Industrial Circular Conn, Plug, 18-1, Cable; Product Range Amphenol Industrial ACS06AD18-1S(072)

Description
CIRCULAR CONN, PLUG, 18-1, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 18-1, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 18-1, Cable; Product Range Amphenol Industrial - 54AC6801 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 18-1, Cable; Product Range Amphenol Industrial
54AC6801
Circular Conn, Plug, 18-1, Cable; Product Range Amphenol Industrial 54AC6801
CIRCULAR CONN, PLUG, 18-1, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No

CIRCULAR CONN, PLUG, 18-1, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-1 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6801
Product Name Circular Conn, Plug, 18-1, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products