CIRCULAR CONN, PLUG, 18-10, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:18-10 RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 54AC6802 |
| Product Name | Circular Conn, Plug, 18-10, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |