Amphenol Industrial Circular Conn, Plug, 14S-2, Cable; Product Range Amphenol Industrial ACS06AD14S-2S(072)

Description
CIRCULAR CONN, PLUG, 14S-2, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 14S-2, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 14S-2, Cable; Product Range Amphenol Industrial - 54AC6793 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 14S-2, Cable; Product Range Amphenol Industrial
54AC6793
Circular Conn, Plug, 14S-2, Cable; Product Range Amphenol Industrial 54AC6793
CIRCULAR CONN, PLUG, 14S-2, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No

CIRCULAR CONN, PLUG, 14S-2, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6793
Product Name Circular Conn, Plug, 14S-2, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190105 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Circular Plastic Connector D02-P-B-706-M-R-H-Th Hypertronics - 22AC4134 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details