Amphenol Industrial Circular Conn, Plug, 10Sl-4, Cable; Product Range Amphenol Industrial ACS06AD10SL-4S(072)

Description
CIRCULAR CONN, PLUG, 10SL-4, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:10SL-4 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, PLUG, 10SL-4, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:10SL-4 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 10Sl-4, Cable; Product Range Amphenol Industrial - 54AC6791 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Sl-4, Cable; Product Range Amphenol Industrial
54AC6791
Circular Conn, Plug, 10Sl-4, Cable; Product Range Amphenol Industrial 54AC6791
CIRCULAR CONN, PLUG, 10SL-4, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:10SL-4 RoHS Compliant: No

CIRCULAR CONN, PLUG, 10SL-4, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:10SL-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6791
Product Name Circular Conn, Plug, 10Sl-4, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PB+ Backplane Male Right Angle Solder Power Connector - 80317-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details