Amphenol Industrial Circular Conn, Plug, 10Sl-3, Cable; Product Range Amphenol Industrial ACS06AD10SL-3S(072)

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Circular Conn, Plug, 10Sl-3, Cable; Product Range Amphenol Industrial - 54AC6790 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Sl-3, Cable; Product Range Amphenol Industrial
54AC6790
Circular Conn, Plug, 10Sl-3, Cable; Product Range Amphenol Industrial 54AC6790
CIRCULAR CONN, PLUG, 10SL-3, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:10SL-3 RoHS Compliant: No

CIRCULAR CONN, PLUG, 10SL-3, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Arrangement:10SL-3 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ACS06AD10SL-3S(072) 54AC6790
Product Name Circular Conn, Plug, 10Sl-3, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A221Y50V22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - M221A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details