Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS06A32-22S-003

Description
AC 54C 54#16 PIN PLUG
Request a Quote Datasheet
Description
AC 54C 54#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS06A32-22S-003 - PEI-Genesis
Philadelphia, PA, United States
AC 54C 54#16 PIN PLUG

AC 54C 54#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS06A32-22S-003
MIL Spec Connector - MIL-DTL 5015, I ACS06A32-22S-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial - 96J0967 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial
96J0967
Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial 96J0967
CIRCULAR CONNECTOR PLUG SIZE 32, 54 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:54Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 54 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:54Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS06A32-22S-003 ACS06A32-22S-003 96J0967
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1503-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 3246394 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details