Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS06A24-11PB-003

Description
ACB 9C 3#8, 6#12 PIN PLUG
Request a Quote Datasheet
Description
ACB 9C 3#8, 6#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS06A24-11PB-003 - PEI-Genesis
Philadelphia, PA, United States
ACB 9C 3#8, 6#12 PIN PLUG

ACB 9C 3#8, 6#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS06A24-11PB-003
MIL Spec Connector - MIL-DTL 5015, I ACS06A24-11PB-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial - 96J0965 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial
96J0965
Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial 96J0965
CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 9 POSITION, CABLE; Product Range:AC-B Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS06A24-11PB-003 ACS06A24-11PB-003 96J0965
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 9 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Industrial Circular Connectors - 1115760 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details