Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS05F18-11S

Description
AC 5C 5#16 SKT PLUG
Request a Quote Datasheet
Description
AC 5C 5#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS05F18-11S - PEI-Genesis
Philadelphia, PA, United States
AC 5C 5#16 SKT PLUG

AC 5C 5#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS05F18-11S
MIL Spec Connector - MIL-DTL 5015, I ACS05F18-11S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial - 96J0951 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
96J0951
Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial 96J0951
CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 5 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS05F18-11S ACS05F18-11S 96J0951
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 18, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details