Amphenol Industrial Circular Connector Plug Size 36, 31 Position, Cable; Product Range Amphenol Industrial ACS05E36-9P-003

Description
AC 31C 16 12 8 4 PIN PLUG
Request a Quote Datasheet
Description
AC 31C 16 12 8 4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS05E36-9P-003 - PEI-Genesis
Philadelphia, PA, United States
AC 31C 16 12 8 4 PIN PLUG

AC 31C 16 12 8 4 PIN PLUG

Buy Now
Circular Connector Plug Size 36, 31 Position, Cable; Product Range Amphenol Industrial - 96J0948 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 31 Position, Cable; Product Range Amphenol Industrial
96J0948
Circular Connector Plug Size 36, 31 Position, Cable; Product Range Amphenol Industrial 96J0948
CIRCULAR CONNECTOR PLUG SIZE 36, 31 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 31 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:31Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS05E36-9P-003 96J0948
Product Name Circular Connector Plug Size 36, 31 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details