Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS05E32-1P

Description
AC 5C 2#0 3#12 PIN PLUG
Request a Quote Datasheet
Description
AC 5C 2#0 3#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS05E32-1P - PEI-Genesis
Philadelphia, PA, United States
AC 5C 2#0 3#12 PIN PLUG

AC 5C 2#0 3#12 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS05E32-1P
MIL Spec Connector - MIL-DTL 5015, I ACS05E32-1P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial - 96J0947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial
96J0947
Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial 96J0947
CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:32-1RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:32-1RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS05E32-1P ACS05E32-1P 96J0947
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female to BNC Female, Adapter - SALE-9314 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details