AC 4C 4#12 SKT PLUG 025
AC 4C 4#12 SKT PLUG 025
CIRCULAR CONNECTOR PLUG, SIZE 18, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol ACS05E18-10S-025 | ACS05E18-10S-025 | 96J0942 |
| Product Name | Circular Connector Plug, Size 18, 4 Position, Cable; Product Range Amphenol Industrial | ||
| Gender | Male / Plug |