Amphenol Industrial Circular Connector Plug Size 16S, 5 Position, Cable; Product Range Amphenol Industrial ACS05E16S-8S-025

Description
AC 5C 5#16S SKT PLUG
Request a Quote Datasheet
Description
AC 5C 5#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS05E16S-8S-025 - PEI-Genesis
Philadelphia, PA, United States
AC 5C 5#16S SKT PLUG

AC 5C 5#16S SKT PLUG

Buy Now
Circular Connector Plug Size 16S, 5 Position, Cable; Product Range Amphenol Industrial - 96J0938 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 5 Position, Cable; Product Range Amphenol Industrial
96J0938
Circular Connector Plug Size 16S, 5 Position, Cable; Product Range Amphenol Industrial 96J0938
CIRCULAR CONNECTOR PLUG SIZE 16S, 5 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 5 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS05E16S-8S-025 96J0938
Product Name Circular Connector Plug Size 16S, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products