Amphenol Industrial Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial ACS05E16S-1P-025

Description
AC 7C 7#16S PIN PLUG
Request a Quote Datasheet
Description
AC 7C 7#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS05E16S-1P-025 - PEI-Genesis
Philadelphia, PA, United States
AC 7C 7#16S PIN PLUG

AC 7C 7#16S PIN PLUG

Buy Now
Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial - 96J0936 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial
96J0936
Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial 96J0936
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Silver RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS05E16S-1P-025 96J0936
Product Name Circular Connector Plug Size 16S, 7 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 1886463 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
3 suppliers
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
E-Z-Flex 0.080″ Pin Socket to 0.040″ Pin Socket, Adapter - 9482 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details