Amphenol Industrial Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial ACS05E16-10S-025

Description
AC 3C 3#12 SKT PLUG
Request a Quote Datasheet
Description
AC 3C 3#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC 3C 3#12 SKT PLUG

AC 3C 3#12 SKT PLUG

Buy Now
 - Amphenol ACS05E16-10S-025 - PEI-Genesis
Philadelphia, PA, United States
AC 3C 3#12 SKT PLUG

AC 3C 3#12 SKT PLUG

Buy Now
Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial - 96J0935 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial
96J0935
Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial 96J0935
CIRCULAR CONNECTOR PLUG, SIZE 16, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 3 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACS05E16-10S-025 Amphenol ACS05E16-10S-025 96J0935
Product Name Circular Connector Plug, Size 16, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data