Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS05E14S-2S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS05E14S-2S
MIL Spec Connector - MIL-DTL 5015, I ACS05E14S-2S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACS05E14S-2S - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#16 SKT PLUG

AC 4C 4#16 SKT PLUG

Buy Now
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial - 96J0934 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
96J0934
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial 96J0934
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACS05E14S-2S Amphenol ACS05E14S-2S 96J0934
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products