Amphenol Industrial Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial ACS05A32-7P-025

Description
CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial - 96J0933 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial
96J0933
Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial 96J0933
CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 35 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J0933
Product Name Circular Connector Plug Size 32, 35 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115754 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details