Amphenol Industrial Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial ACS05A14S-2P-003-A24

Description
AC 4C 4#16S PIN PLUG MACHINED
Request a Quote
Description
AC 4C 4#16S PIN PLUG MACHINED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14S, 4 Position, Cable from Amphenol Industrial features a straight plug design with four solder pin contacts. It utilizes a threaded coupling style for secure connections. The connector is constructed to provide durability and reliability in various applications, including industrial environments. It is important to note that the contact plating is gold, and the product is not RoHS compliant. This connector is suitable for projects requiring robust and dependable electrical connections.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14S, 4 Position, Cable from Amphenol Industrial features a straight plug design with four solder pin contacts. It utilizes a threaded coupling style for secure connections. The connector is constructed to provide durability and reliability in various applications, including industrial environments. It is important to note that the contact plating is gold, and the product is not RoHS compliant. This connector is suitable for projects requiring robust and dependable electrical connections.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS05A14S-2P-003-A24 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#16S PIN PLUG MACHINED

AC 4C 4#16S PIN PLUG MACHINED

Buy Now
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial - 96J0926 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
96J0926
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial 96J0926
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:AC Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS05A14S-2P-003-A24 96J0926
Product Name Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190506A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Cable Connectors - NC3-MG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details