Amphenol Industrial Circular Conn, Rcpt, 14S-6, Box Mount; Product Range Amphenol Industrial ACS02R14S-6P(072)

Description
CIRCULAR CONN, RCPT, 14S-6, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 14S-6, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 14S-6, Box Mount; Product Range Amphenol Industrial - 54AC6788 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-6, Box Mount; Product Range Amphenol Industrial
54AC6788
Circular Conn, Rcpt, 14S-6, Box Mount; Product Range Amphenol Industrial 54AC6788
CIRCULAR CONN, RCPT, 14S-6, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-6, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6788
Product Name Circular Conn, Rcpt, 14S-6, Box Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECB.1B.307.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details