Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS02E32-22S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS02E32-22S
MIL Spec Connector - MIL-DTL 5015, I ACS02E32-22S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACS02E32-22S - PEI-Genesis
Philadelphia, PA, United States
AC 54C 54#16 SKT RECP BOX

AC 54C 54#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial - 96J0910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial
96J0910
Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial 96J0910
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 54 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 54 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACS02E32-22S Amphenol ACS02E32-22S 96J0910
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 32, 54 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details