Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS02E28-21SX-003

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS02E28-21SX-003
MIL Spec Connector - MIL-DTL 5015, I ACS02E28-21SX-003
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol ACS02E28-21SX-003 - PEI-Genesis
Philadelphia, PA, United States
AC 37C 37#16 SKT RECP BOX

AC 37C 37#16 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 28, 37 Position, Box; Product Range Amphenol Industrial - 96J0908 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 37 Position, Box; Product Range Amphenol Industrial
96J0908
Circular Connector, Receptacle, Size 28, 37 Position, Box; Product Range Amphenol Industrial 96J0908
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 37 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACS02E28-21SX-003 Amphenol ACS02E28-21SX-003 96J0908
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 28, 37 Position, Box; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data