Amphenol Industrial Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial ACS02E24-28P-003-A24

Description
AC 24C 24#16 PIN RECP BOX
Request a Quote Datasheet
Description
AC 24C 24#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02E24-28P-003-A24 - PEI-Genesis
Philadelphia, PA, United States
AC 24C 24#16 PIN RECP BOX

AC 24C 24#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial - 96J0902 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial
96J0902
Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial 96J0902
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 24 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 24 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02E24-28P-003-A24 96J0902
Product Name Circular Connector, Receptacle, Size 24, 24 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details