Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS02E24-11P

Description
AC 9C 6#12 3#8 PIN RECP BOX
Request a Quote Datasheet
Description
AC 9C 6#12 3#8 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02E24-11P - PEI-Genesis
Philadelphia, PA, United States
AC 9C 6#12 3#8 PIN RECP BOX

AC 9C 6#12 3#8 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS02E24-11P
MIL Spec Connector - MIL-DTL 5015, I ACS02E24-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 24, 9 Position, Box; Product Range Amphenol Industrial - 96J0900 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 24, 9 Position, Box; Product Range Amphenol Industrial
96J0900
Circular Connector, Receptacle, Size 24, 9 Position, Box; Product Range Amphenol Industrial 96J0900
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 24, 9 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02E24-11P ACS02E24-11P 96J0900
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 24, 9 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
Circular Connector Assemblies - 1920-ALBKM12-FPBR4-S0-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers