Amphenol Corporation Automotive Electronic Connector ACS02E20-33SB-003

Description
AC 11C 11#16 SKT RECP BOX
Request a Quote Datasheet
Description
AC 11C 11#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02E20-33SB-003 - PEI-Genesis
Philadelphia, PA, United States
AC 11C 11#16 SKT RECP BOX

AC 11C 11#16 SKT RECP BOX

Buy Now
Singapore, Singapore
Automotive Electronic Connector
436-ACS02E20-33SB-003
Automotive Electronic Connector 436-ACS02E20-33SB-003
Conn Circular SKT 11 POS Solder ST Box Mount 11 Terminal 1 Port Automotive Product overview: ACS02E20-33SB-003 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-ACS02E20-33SB-00 3 can be used for catalog matching and distributor lookup.

Conn Circular SKT 11 POS Solder ST Box Mount 11 Terminal 1 Port Automotive Product overview: ACS02E20-33SB-003 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-ACS02E20-33SB-003 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 1033495-ACS02E20-33SB-003 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1033495-ACS02E20-33SB-003
Connectors, Interconnects - Circular Connectors 1033495-ACS02E20-33SB-003
Win Source Part Number: 1033495-ACS02E20-33S B-003 Category: Connectors, Interconnects>Circul ar Connectors Series: AC-B, MIL-5015 Derivative Number of Positions: 11 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Reverse Bayonet Lock Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Automotive, Industrial Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 20-33 Contact Finish - Mating: Silver Cable Opening: 1.125" (28.58mm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Shell Finish: Olive Drab Cadmium Alternative Parts (Cross-Reference): MS3102A10SL-4P; C091 31D006 100 2; MS3102A18-1S; 97-3102A-20-7S; 97-3100A-18-1S; 97-3102A-22-14P; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIACS02E20-33SB-003 Base Product Number: ACS02E20 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1033495-ACS02E20-33SB-003
Category: Connectors, Interconnects>Circular Connectors
Series: AC-B, MIL-5015 Derivative
Number of Positions: 11
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Reverse Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Automotive, Industrial
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 20-33
Contact Finish - Mating: Silver
Cable Opening: 1.125" (28.58mm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Cadmium
Alternative Parts (Cross-Reference): MS3102A10SL-4P; C091 31D006 100 2; MS3102A18-1S; 97-3102A-20-7S; 97-3100A-18-1S; 97-3102A-22-14P;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIACS02E20-33SB-003
Base Product Number: ACS02E20
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS02E20-33SB-003
MIL Spec Connector - MIL-DTL 5015, I ACS02E20-33SB-003
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series, Receptacle, 11 Rohs Compliant Amphenol Industrial - 74K0932 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series, Receptacle, 11 Rohs Compliant Amphenol Industrial
74K0932
Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series, Receptacle, 11 Rohs Compliant Amphenol Industrial 74K0932
Circular Connector, Threaded, Solder, Circular Industrial, MIL - C - 5015 Series, Receptacle, 11 RoHS Compliant: No

Circular Connector, Threaded, Solder, Circular Industrial, MIL - C - 5015 Series, Receptacle, 11 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02E20-33SB-003 436-ACS02E20-33SB-003 1033495-ACS02E20-33SB-003 ACS02E20-33SB-003 74K0932
Product Name Automotive Electronic Connector Connectors, Interconnects - Circular Connectors MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series, Receptacle, 11 Rohs Compliant Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products