The Amphenol Circular Connector, part number 54AC6785, is a box mount receptacle designed for robust industrial applications. It features a threaded coupling style and accommodates 14 solder socket contacts, making it suitable for secure and reliable connections. The connector is part of the AC Series, which is known for its rugged aluminum shell construction and high durability. It operates effectively within a temperature range of -55°C to +125°C and offers a high dielectric strength along with excellent moisture resistance. This connector is ideal for environments that require reliable performance under challenging conditions, such as mass transportation and heavy equipment applications.
CIRCULAR CONN, RCPT, 20-27, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:14Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 54AC6785 |
| Product Name | Circular Conn, Rcpt, 20-27, Box Mount; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |