Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS02E18-8S-025

Description
AC 8C 1#12 7#16 SKT RECP WALL
Request a Quote Datasheet
Description
AC 8C 1#12 7#16 SKT RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02E18-8S-025 - PEI-Genesis
Philadelphia, PA, United States
AC 8C 1#12 7#16 SKT RECP WALL

AC 8C 1#12 7#16 SKT RECP WALL

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS02E18-8S-025
MIL Spec Connector - MIL-DTL 5015, I ACS02E18-8S-025
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 18, 8 Position, Box; Product Range Amphenol Industrial - 96J0894 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 8 Position, Box; Product Range Amphenol Industrial
96J0894
Circular Connector, Receptacle, Size 18, 8 Position, Box; Product Range Amphenol Industrial 96J0894
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 8 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 8 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02E18-8S-025 ACS02E18-8S-025 96J0894
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 18, 8 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data