Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I ACS02E18-3S

Description
AC 2C 2#12 SKT RECP BOX
Request a Quote Datasheet
Description
AC 2C 2#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02E18-3S - PEI-Genesis
Philadelphia, PA, United States
AC 2C 2#12 SKT RECP BOX

AC 2C 2#12 SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
ACS02E18-3S
MIL Spec Connector - MIL-DTL 5015, I ACS02E18-3S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector, Receptacle, Size 18, 2 Position, Box; Product Range Amphenol Industrial - 96J0891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 2 Position, Box; Product Range Amphenol Industrial
96J0891
Circular Connector, Receptacle, Size 18, 2 Position, Box; Product Range Amphenol Industrial 96J0891
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 2 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 2 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02E18-3S ACS02E18-3S 96J0891
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector, Receptacle, Size 18, 2 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Brown - 1327G21 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details