Amphenol Industrial Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial ACS02E18-1P

Description
AC 10C 10#16 PIN RECP BOX
Request a Quote Datasheet
Description
AC 10C 10#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
AC 10C 10#16 PIN RECP BOX

AC 10C 10#16 PIN RECP BOX

Buy Now
 - Amphenol ACS02E18-1P - PEI-Genesis
Philadelphia, PA, United States
AC 10C 10#16 PIN RECP BOX

AC 10C 10#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial - 96J0883 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial
96J0883
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial 96J0883
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACS02E18-1P Amphenol ACS02E18-1P 96J0883
Product Name Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 3 Positions - 80203-508B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details