Amphenol Industrial Connectors, Interconnects - Circular Connectors ACS02E18-1P-472

Description
AC 10C 10#16 PIN RECP
Request a Quote Datasheet
Description
AC 10C 10#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02E18-1P-472 - PEI-Genesis
Philadelphia, PA, United States
AC 10C 10#16 PIN RECP

AC 10C 10#16 PIN RECP

Buy Now
Connectors, Interconnects - Circular Connectors - 995998-ACS02E18-1P-472 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
995998-ACS02E18-1P-472
Connectors, Interconnects - Circular Connectors 995998-ACS02E18-1P-472
Win Source Part Number: 995998-ACS02E18-1P-4 72 Category: Connectors, Interconnects>Circul ar Connectors Series: AC, MIL-5015 Derivative Number of Positions: 10 Color: Black Connector Type: Receptacle, Male Pins Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Ingress Protection: Environment Resistant Shielding: Unshielded Applications: Automotive, Industrial Orientation: N (Normal) Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 18-1 Contact Finish - Mating: Silver Cable Opening: 1.000" (25.40mm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Shell Finish: Black Zinc Cobalt ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: AIACS02E18-1P-472 Base Product Number: ACS02E18 Primary Material: Metal

Win Source Part Number: 995998-ACS02E18-1P-472
Category: Connectors, Interconnects>Circular Connectors
Series: AC, MIL-5015 Derivative
Number of Positions: 10
Color: Black
Connector Type: Receptacle, Male Pins
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shielding: Unshielded
Applications: Automotive, Industrial
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 18-1
Contact Finish - Mating: Silver
Cable Opening: 1.000" (25.40mm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Black Zinc Cobalt
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: AIACS02E18-1P-472
Base Product Number: ACS02E18
Primary Material: Metal

Buy Now
Singapore, Singapore
Electronic Connector
436-ACS02E18-1P-472
Electronic Connector 436-ACS02E18-1P-472
CONN RCPT MALE 10P SOLDER CUP Product overview: ACS02E18-1P-472 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-ACS02E18-1P-472 can be used for catalog matching and distributor lookup.

CONN RCPT MALE 10P SOLDER CUP Product overview: ACS02E18-1P-472 from Amphenol Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-ACS02E18-1P-472 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mil Spec Circular Connectors - 2005358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mil Spec Circular Connectors
2005358
Mil Spec Circular Connectors 2005358
AC 10C 10#16 PIN RECP

AC 10C 10#16 PIN RECP

Supplier's Site
Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series, Receptacle, 10 Rohs Compliant Amphenol Industrial - 03M6180 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series, Receptacle, 10 Rohs Compliant Amphenol Industrial
03M6180
Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series, Receptacle, 10 Rohs Compliant Amphenol Industrial 03M6180
Circular Connector, Threaded, Solder, Circular Industrial, MIL - C - 5015 Series, Receptacle, 10 RoHS Compliant: Yes

Circular Connector, Threaded, Solder, Circular Industrial, MIL - C - 5015 Series, Receptacle, 10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02E18-1P-472 995998-ACS02E18-1P-472 436-ACS02E18-1P-472 2005358 03M6180
Product Name Connectors, Interconnects - Circular Connectors Electronic Connector Mil Spec Circular Connectors Circular Connector, Threaded, Solder, Circular Industrial, Mil - C - 5015 Series, Receptacle, 10 Rohs Compliant Amphenol Industrial
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-81511 - 108855S - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
PC Pin, Single Post Connectors - 36-11072-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details