Amphenol Industrial Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial ACS02E18-1P-025

Description
AC 10C 10#16 PIN RECP BOX
Request a Quote Datasheet
Description
AC 10C 10#16 PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02E18-1P-025 - PEI-Genesis
Philadelphia, PA, United States
AC 10C 10#16 PIN RECP BOX

AC 10C 10#16 PIN RECP BOX

Buy Now
Swedesboro, NJ, United States
AC 10C 10#16 PIN RECP BOX

AC 10C 10#16 PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial - 96J0884 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial
96J0884
Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial 96J0884
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 10 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02E18-1P-025 ACS02E18-1P-025 96J0884
Product Name Circular Connector, Receptacle, Size 18, 10 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details