Amphenol Industrial Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial ACS02E18-10S-025

Description
AC 4C 4#12 SKT RECP BOX
Request a Quote Datasheet
Description
AC 4C 4#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC 4C 4#12 SKT RECP BOX

AC 4C 4#12 SKT RECP BOX

Buy Now
 - Amphenol ACS02E18-10S-025 - PEI-Genesis
Philadelphia, PA, United States
AC 4C 4#12 SKT RECP BOX

AC 4C 4#12 SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial - 96J0890 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial
96J0890
Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial 96J0890
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 18, 4 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ACS02E18-10S-025 Amphenol ACS02E18-10S-025 96J0890
Product Name Circular Connector, Receptacle, Size 18, 4 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - J237A6 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details