Amphenol Industrial Circular Connector, Receptacle, Size 14S, 6 Position, Box; Product Range Amphenol Industrial ACS02E14S-6P

Description
AC 6C 6#16S PIN RECP BOX
Request a Quote Datasheet
Description
AC 6C 6#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02E14S-6P - PEI-Genesis
Philadelphia, PA, United States
AC 6C 6#16S PIN RECP BOX

AC 6C 6#16S PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 14S, 6 Position, Box; Product Range Amphenol Industrial - 81C7675 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 6 Position, Box; Product Range Amphenol Industrial
81C7675
Circular Connector, Receptacle, Size 14S, 6 Position, Box; Product Range Amphenol Industrial 81C7675
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 6 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 6 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02E14S-6P 81C7675
Product Name Circular Connector, Receptacle, Size 14S, 6 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm, High Detent - 1317G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Assemblies - CKB.M16.GYMG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 6.0 amps
View Details
2 suppliers