Amphenol Industrial Circular Conn, Rcpt, 14S-6, Box Mount; Product Range Amphenol Industrial ACS02E14S-6P(072)

Description
CIRCULAR CONN, RCPT, 14S-6, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 14S-6, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 14S-6, Box Mount; Product Range Amphenol Industrial - 54AC6782 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-6, Box Mount; Product Range Amphenol Industrial
54AC6782
Circular Conn, Rcpt, 14S-6, Box Mount; Product Range Amphenol Industrial 54AC6782
CIRCULAR CONN, RCPT, 14S-6, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-6, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-6 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6782
Product Name Circular Conn, Rcpt, 14S-6, Box Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female to TNC Female, Adapter - 9317 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Micro SIM Card Connector 7 Pin Push Type Metal Body - ET-MI7PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details