Amphenol Industrial Circular Connector, Receptacle, Size 14S, 5 Position, Box; Product Range Amphenol Industrial ACS02E14S-5S-025

Description
AC 5C 5#16S SKT RECP BOX
Request a Quote
Description
AC 5C 5#16S SKT RECP BOX
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 14S, 5 Position, Box from Amphenol Industrial is designed for robust industrial applications. It features a box mount receptacle style with five solder socket contacts and a threaded coupling mechanism. This connector is suitable for environments requiring durability and reliability, with a high resistance to vibration and moisture. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. The product is RoHS compliant, ensuring it meets environmental standards. This connector is ideal for engineers seeking a reliable solution for their connectivity needs in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, Size 14S, 5 Position, Box from Amphenol Industrial is designed for robust industrial applications. It features a box mount receptacle style with five solder socket contacts and a threaded coupling mechanism. This connector is suitable for environments requiring durability and reliability, with a high resistance to vibration and moisture. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. The product is RoHS compliant, ensuring it meets environmental standards. This connector is ideal for engineers seeking a reliable solution for their connectivity needs in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02E14S-5S-025 - PEI-Genesis
Philadelphia, PA, United States
AC 5C 5#16S SKT RECP BOX

AC 5C 5#16S SKT RECP BOX

Buy Now
Circular Connector, Receptacle, Size 14S, 5 Position, Box; Product Range Amphenol Industrial - 96J0877 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 5 Position, Box; Product Range Amphenol Industrial
96J0877
Circular Connector, Receptacle, Size 14S, 5 Position, Box; Product Range Amphenol Industrial 96J0877
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 5 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 5 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02E14S-5S-025 96J0877
Product Name Circular Connector, Receptacle, Size 14S, 5 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
B Series: Robust Modular Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details