Amphenol Industrial Circular Conn, Rcpt, 14S-5, Box Mount; Product Range Amphenol Industrial ACS02E14S-5P(072)

Description
CIRCULAR CONN, RCPT, 14S-5, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 14S-5, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 14S-5, Box Mount; Product Range Amphenol Industrial - 54AC6781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-5, Box Mount; Product Range Amphenol Industrial
54AC6781
Circular Conn, Rcpt, 14S-5, Box Mount; Product Range Amphenol Industrial 54AC6781
CIRCULAR CONN, RCPT, 14S-5, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-5, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-5 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6781
Product Name Circular Conn, Rcpt, 14S-5, Box Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8829A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details