Amphenol Industrial Circular Conn, Rcpt, 14S-2, Box Mount; Product Range Amphenol Industrial ACS02E14S-2P(072)

Description
CIRCULAR CONN, RCPT, 14S-2, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No
Datasheet
Description
CIRCULAR CONN, RCPT, 14S-2, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 14S-2, Box Mount; Product Range Amphenol Industrial - 54AC6779 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 14S-2, Box Mount; Product Range Amphenol Industrial
54AC6779
Circular Conn, Rcpt, 14S-2, Box Mount; Product Range Amphenol Industrial 54AC6779
CIRCULAR CONN, RCPT, 14S-2, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No

CIRCULAR CONN, RCPT, 14S-2, BOX MOUNT; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Arrangement:14S-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AC6779
Product Name Circular Conn, Rcpt, 14S-2, Box Mount; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details