Amphenol Industrial Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial ACS02E14S-1S-025

Description
AC 3C 3#16S PIN RECP BOX
Request a Quote Datasheet
Description
AC 3C 3#16S PIN RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol ACS02E14S-1S-025 - PEI-Genesis
Philadelphia, PA, United States
AC 3C 3#16S PIN RECP BOX

AC 3C 3#16S PIN RECP BOX

Buy Now
AC 3C 3#16S PIN RECP BOX

AC 3C 3#16S PIN RECP BOX

Buy Now
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial - 96J0870 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial
96J0870
Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial 96J0870
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; Product Range:AC Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol ACS02E14S-1S-025 ACS02E14S-1S-025 96J0870
Product Name Circular Connector, Receptacle, Size 14S, 3 Position, Box; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10003PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers