CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 35 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 96J0865 |
| Product Name | Circular Connector, Receptacle, Size 32, 35 Position, Box; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |