Amphenol Industrial Circular Connector, Receptacle, Size 32, 25 Position, Box; Product Range Amphenol Industrial ACS02A32-25PB-G96

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 25 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 25 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 32, 25 Position, Box; Product Range Amphenol Industrial - 96J0862 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 25 Position, Box; Product Range Amphenol Industrial
96J0862
Circular Connector, Receptacle, Size 32, 25 Position, Box; Product Range Amphenol Industrial 96J0862
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 25 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 25 POSITION, BOX; Product Range:AC-B Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:25Contacts; Circular Contact Type:Solder Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J0862
Product Name Circular Connector, Receptacle, Size 32, 25 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connectors 90° Plug - 150107 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Circular Connector Assemblies - A134729-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details